Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.86
|
3,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.68
|
2,665
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
71
in stock
|
Buy Now | |
RS
from US$0.95
|
-
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$1.13
|
-
|
Buy Now |
Weight per Piece | 2.504g |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Brown |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Insulation Diameter | 3.023 – 5.08mm, .119 – .2in |
Stud Diameter | 6.73mm, .265in |
Wire Size | 12066CMA, 5 – 6mm², 10AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | 35.36mm, 1.392in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | 1/4, M6 |
Sealable | No |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R IR 10 1/4 | Heilind Electronics |
Ring Tongue Terminal 10AWG 35.36mm 13.49mm Tin Loose Piece | Avnet America |
Ring terminal,PIDG,yellow/brown,AWG10,M6 | RS |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 10 1/4 | TE Connectivity 2-320569-6 | RS Americas |
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Brown Yellow |
Body Material | Copper |
Where can I find additional details, specifications and documents for a 2-320569-6?
Additional datasheets, footprints and schematics for 2-320569-6 are listed on our Part Details page. You can also find images and similar parts to 2-320569-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320569-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320569-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320569-6 fall under?
The 2-320569-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320569-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320569-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320569-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320569-6 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Heilind Electronics Asia, Avnet America and RS have stock available or on a lead time for 2-320569-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320569-6 often in real-time on the comparison pages.
What if I can't find stock of 2-320569-6?
You can fill out our help required form which you can use to request a quote for 2-320569-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.