Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
TE Store
from US$1.27
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
315
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
315
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
315
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.373g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 33.38mm, 1.314in |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | M4, #8 |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Spade Tongue Terminal | Part Number: 325197 | Internal Number: 325197 | TE Connectivity | TE Store |
Terminals Spade 12-10 Awg Yel #8 |Amp Te Connectivity 325197 | Newark Electronics |
TE Connectivity - AMP TERMINALPIDG SPD 12-10 8 | Distrelec |
Spade Tongue Terminal 10-12AWG 33.38mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spd 12-10 8 | TE Connectivity 325197 | RS Americas |
TERMINAL,PIDG SPD 12-10 8 | Farnell |
TERMINAL,PIDG SPD 12-108 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 325197?
Additional datasheets, footprints and schematics for 325197 are listed on our Part Details page. You can also find images and similar parts to 325197 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325197 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325197 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325197 fall under?
The 325197 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325197 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325197 you can contact the distributor directly for product support, shipping queries etc.
Is the 325197 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325197 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 325197.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325197 often in real-time on the comparison pages.
What if I can't find stock of 325197?
You can fill out our help required form which you can use to request a quote for 325197 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.