Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HUB-6-LOCKFORK-10-12,
128190-000 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.58
|
No stock
|
Buy Now | |
Rapid Electronics
from US$60.18
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.37
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$37.99
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$37.99
|
-
|
Buy Now | |
element14
from US$33.71
|
-
|
Buy Now | |
TE Store
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | .138in, 3.51mm |
Overall Length | 1.131in, 28.7mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Insulated | Yes |
Shape Description | SPADE-031 |
Operating Temperature Range | 221°F, 105°C |
Spring Spade Terminal 10-12AWG 28.73mm 7.92mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG SPR SPD 12-10 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Spring Spade Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52430 | Internal Number: 52430 | Alias Number: 128190-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 5243 Series |
RoHS: | Unknown |
IC Case Styles | PLCC SOJ SOIC |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | 1.02mm |
Contact Plating | Gold Plated Contacts |
Product Range | 5243 Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Tip Style | Claw |
Connector Type | Spring Probe |
Current Rating | 0.5A |
Overall Length | 43.43mm |
Test Clip, 1Position | Newark Electronics |
Conn, Test, Clips, SMD Mnt, Solder Term, Black, Insulated, Grabber/5243 Series, Gold | Pomona Electronics 5243-0 | RS Americas |
Where can I find additional details, specifications and documents for a 52430?
Additional datasheets, footprints and schematics for 52430 are listed on our Part Details page. You can also find images and similar parts to 52430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52430 fall under?
The 52430 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52430 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52430 you can contact the distributor directly for product support, shipping queries etc.
Is the 52430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52430 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52430 often in real-time on the comparison pages.
What if I can't find stock of 52430?
You can fill out our help required form which you can use to request a quote for 52430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.