Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034072-0,
611528-000 |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.43 |
3,500
|
Buy Now | |
Rapid Electronics | US$0.29 |
85,433
|
Buy Now | |
Chip One Stop | US$0.23 |
75,587
|
Buy Now | |
Farnell | US$0.33 |
60,750
|
Buy Now | |
TTI Europe | US$0.22 |
10,800
|
Buy Now | |
Distrelec | US$0.28 |
9,846
|
Buy Now | |
TE Store | US$0.36 |
9,515
|
Buy Now | |
Heilind Electronics | US$0.38 |
9,079
|
Buy Now | |
element14 | US$0.27 |
3,458
|
Buy Now | |
Newark Electronics | US$0.26 |
2,861
|
Buy Now | |
Heilind Electronics Asia | US$0.38 |
1,816
|
Buy Now | |
Boersig | US$0.29 |
1,805
|
Buy Now | |
RS Americas | US$0.37 |
377
|
Buy Now | |
Transfer Multisort Elektronik | US$0.32 |
160
|
Buy Now | |
Avnet Abacus | - |
3,376
|
Buy Now | |
Avnet America | US$0.20 |
-
|
Buy Now | |
Carlton-Bates | US$0.31 |
-
|
Buy Now | |
Sager | US$0.25 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Splice Features | Standard |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Insulation Sleeve Material | Vinyl |
Weight per Piece | 2.859g |
Color | Yellow |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Overall Length | 1.16in, 29.46mm |
Wire Insulation Diameter (Max) | 5.84mm, .23in |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Accessory Type | Splice |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Serrated | Yes |
Operating Temperature Range | 90°C, 221°F |
Terminals BUTT SPLICE 12-10AWG | Rapid Electronics |
CRIMP TERMINALS - BUTT SPLICE | Farnell |
TE Connectivity SPLICE PG BUTT 12-10 Heat Sinks CONDXF V | Distrelec |
SPLICE,PG BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 34072 | Internal Number: 34072 | Alias Number: 611528-000 | TE Connectivity | TE Store |
SPLICE,PG BUTT 12-10 | Heilind Electronics |
Butt splice, PLASTI-GRIP, yellow | RS |
CRIMP TERMINAL, BUTT, YELLOW | element14 |
Terminal, Butt Splice, 12-10Awg, Yellow | Newark Electronics |
PLASTI-GRIP Butt Wire Splice Conn Yellow Insulated Tin Plated 12 to 10 AWG | TE Connectivity 34072 | RS Americas |
Tip: butt splice | Transfer Multisort Elektronik |
Splice Terminal 10-12AWG 29.46mm Tin Loose Piece | Avnet Abacus |
Butt-Splice Vinyl Plasti-Grip Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34072?
Additional datasheets, footprints and schematics for 34072 are listed on our Part Details page. You can also find images and similar parts to 34072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34072 fall under?
The 34072 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34072 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34072 you can contact the distributor directly for product support, shipping queries etc.
Is the 34072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34072 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Distrelec have stock available or on a lead time for 34072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34072 often in real-time on the comparison pages.
What if I can't find stock of 34072?
You can fill out our help required form which you can use to request a quote for 34072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.