Prices starting from US$0.19
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 2.414g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.62mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 8.33mm, .328in |
Overall Length | 1.33in, 33.71mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2000 |
Packaging Method | Tape Mounted |
Stud Size | 5/16, M8 |
Sealable | No |
Insulated | Yes |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.62 mm² Wire Size: 5180 – 13100 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.62 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 2-34856-1 | Internal Number: 2-34856-1 | TE Connectivity | TE Store |
TERMINAL,PG R 12-10 5/16 | Heilind Electronics |
Plasti-Grip 12-10 AWG Yellow Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, 5/16", 10Awg, Yel | Newark Electronics |
Ring Tongue Terminal 10-12AWG 33.71mm 13.49mm Tin Tape | Avnet America |
Terminal, Pg R 12-10 5/16 | TE Connectivity 2-34856-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-34856-1?
Additional datasheets, footprints and schematics for 2-34856-1 are listed on our Part Details page. You can also find images and similar parts to 2-34856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34856-1 fall under?
The 2-34856-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34856-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34856-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 2-34856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34856-1 often in real-time on the comparison pages.
What if I can't find stock of 2-34856-1?
You can fill out our help required form which you can use to request a quote for 2-34856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.