Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Inspection Slot | No |
---|---|
Stripe Color | Black |
Plating Material | Tin, Copper |
Weight per Piece | 4.32g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .145in, 3.68mm |
Overall Length | .95in, 24.21mm |
Wire Insulation Diameter | 3.81 – 6.35mm, .15 – .25in |
Tongue Thickness | 1.27mm, .05in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-041 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14HD 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 35634 | Internal Number: 35634 | TE Connectivity | TE Store |
Terminal Ring Tongue Copper 16 to 14AWG Stud Sz. 6 Tin Nylon Blk/Yellow | TE Connectivity 35634 | RS Americas |
Terminal, Ring Tongue, #6, Crimp, Yellow | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG 24.21mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 35634?
Additional datasheets, footprints and schematics for 35634 are listed on our Part Details page. You can also find images and similar parts to 35634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35634 fall under?
The 35634 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35634 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35634 you can contact the distributor directly for product support, shipping queries etc.
Is the 35634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35634 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 35634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35634 often in real-time on the comparison pages.
What if I can't find stock of 35634?
You can fill out our help required form which you can use to request a quote for 35634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.