Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E92498-000,
AMP-0-0455830-1 |
Prices starting from US$23.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.74
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$32.98
|
54
in stock
|
Buy Now | |
element14
from US$31.55
|
54
in stock
|
Buy Now | |
Boersig
from US$34.31
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$45.34
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$44.55
|
17
in stock
|
Buy Now | |
RS Americas
from US$35.56
|
17
in stock
|
Buy Now | |
TE Store
from US$40.00
|
14
in stock
|
Buy Now | |
TTI Europe
from US$28.50
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$32.40
|
12
in stock
|
Buy Now | |
SOS electronic
from US$33.84
|
11
in stock
|
Buy Now | |
Sager
from US$23.26
|
5
in stock
|
Buy Now | |
Distrelec
from US$38.55
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$45.34
|
4
in stock
|
Buy Now | |
Future Electronics
from US$28.42
|
3
in stock
|
Buy Now | |
Conrad
from US$42.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$28.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Type | Contact Insertion |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
Insertion Tool | Newark Electronics |
For Use With:Amp Universal Mate-N-Lok Pin & Socket Contacts | element14 |
INSERTION TOOL FOR MATE-N-LOCK CONTACTS | Farnell |
INSERTION TOOL | Heilind Electronics |
Tool And Machinery Insertion Tool | Rapid Electronics |
Insertion Tool, For Universal MATE-N-LOK II Series, 3x0.19x1.5", Red Handle | TE Connectivity 455830-1 | RS Americas |
INSERTION TOOL Insertion & Extraction Tool Type: Contact Insertion Insertion & Extraction Tool Application: Contact-to-Housing Contact Insertion Contact-to-Housing | Insertion And Extraction Tool | Part Number: 455830-1 | Internal Number: 455830-1 | Alias Number: AMP-0-0455830-1 | TE Connectivity | TE Store |
Insertion Tool, Contact Insertion, Contact-to-Housing | SOS electronic |
Extraction, Removal & Insertion Tools INSERTION TOOL | Sager |
TE Connectivity Insertion Tool 76.2mm | Distrelec |
Miniature CPC Contact Insertion Tool | Future Electronics |
Insertion tool Mini-Universal MATE-N-LOK 455830-1 TE Connectivity Content: 1 pc(s) | Conrad |
Straight Action Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP MR Series |
RoHS: | Unknown |
For Use With | Amp Universal Mate-N-Lok Pin & Socket Contacts |
---|---|
Product Range | AMP MR Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 455830-1?
Additional datasheets, footprints and schematics for 455830-1 are listed on our Part Details page. You can also find images and similar parts to 455830-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 455830-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 455830-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 455830-1 fall under?
The 455830-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 455830-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 455830-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 455830-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 455830-1 have stock available?
Authorised distributors including Newark Electronics, element14, Boersig, Farnell and Heilind Electronics have stock available or on a lead time for 455830-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 455830-1 often in real-time on the comparison pages.
What if I can't find stock of 455830-1?
You can fill out our help required form which you can use to request a quote for 455830-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.