Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Barrel Type | Open Barrel |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 15A |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .084in, 2.13mm |
Overall Length | .72in, 18.3mm |
Accepts Wire Insulation Diameter Range | .04 – .075in, 1.02 – 1.91mm |
Wire Size | 30 – 22AWG, .05 – .33mm² |
Insulation Resistance | 500 |
Operating Voltage | 250VAC |
Test Current | 3A |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189A |
CSA Rating | Certified |
VDE Tested | No |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Socket Contact 30-22 |Amp Te Connectivity 61173-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61173-4?
Additional datasheets, footprints and schematics for 61173-4 are listed on our Part Details page. You can also find images and similar parts to 61173-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61173-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61173-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61173-4 fall under?
The 61173-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61173-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61173-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 61173-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61173-4 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 61173-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61173-4 often in real-time on the comparison pages.
What if I can't find stock of 61173-4?
You can fill out our help required form which you can use to request a quote for 61173-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.