Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
---|---|
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Diameter | 1.8mm, .071in |
Contact Current Rating (Max) | 11.2A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 2 – 3.2mm, .079 – .126in |
Wire Size | .5 – 1.4mm², 20 – 16AWG |
Operating Voltage | 600VDC, 600VAC |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR 7189 |
VDE Tested | Yes |
UL Rating | Recognized |
UL File Number | E28476 |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Plug Housing |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mini Unml Sckt 20-16 Awg Au |Amp Te Connectivity 794407-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 794407-6?
Additional datasheets, footprints and schematics for 794407-6 are listed on our Part Details page. You can also find images and similar parts to 794407-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794407-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794407-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794407-6 fall under?
The 794407-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794407-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794407-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 794407-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794407-6 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for 794407-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794407-6 often in real-time on the comparison pages.
What if I can't find stock of 794407-6?
You can fill out our help required form which you can use to request a quote for 794407-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.