Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 15A |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 1.02 – 1.91mm, .04 – .075in |
Wire Size | .05 – .4mm², 30 – 22AWG |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Wire Type | Stranded |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cmnl Pin 30-22 Aubr Rohs Compliant: Yes |Amp Te Connectivity 350079-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350079-5?
Additional datasheets, footprints and schematics for 350079-5 are listed on our Part Details page. You can also find images and similar parts to 350079-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350079-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350079-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350079-5 fall under?
The 350079-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350079-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350079-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350079-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350079-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 350079-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350079-5 often in real-time on the comparison pages.
What if I can't find stock of 350079-5?
You can fill out our help required form which you can use to request a quote for 350079-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.