1-480498-1 Part Information
Details for 1-480498-1 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7060 |
10 | 0.5770 |
25 | 0.5520 |
50 | 0.5280 |
100 | 0.5030 |
500 | 0.4330 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Rows | 1 |
Number of Positions | 2 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-480498-1?
Additional datasheets, footprints and schematics for 1-480498-1 are listed in our Part Details tab. You can also find the 1-480498-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480498-1 in the Pricing & Inventory tab next to part details. You can view 1-480498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480498-1 fall under?
The 1-480498-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480498-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480498-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-480498-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-480498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480498-1 often in real-time on the comparison pages.
What if I can't find stock of 1-480498-1?
You can fill out our help required form which you can use to request a quote for 1-480498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.