3-480425-0 Part Information
Details for 3-480425-0 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
2500 | 0.7090 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Positions | 4 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .64 – 1.65mm, .025 – .065in |
Operating Voltage | 250VAC |
Housing Material | High Temperature Nylon |
Housing Color | Natural |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Locking Leg |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- 04P CMNL PLG HSG (125 C) ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 3-480425-0?
Additional datasheets, footprints and schematics for 3-480425-0 are listed in our Part Details tab. You can also find the 3-480425-0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-480425-0 in the Pricing & Inventory tab next to part details. You can view 3-480425-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-480425-0 fall under?
The 3-480425-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-480425-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-480425-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-480425-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 3-480425-0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3-480425-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-480425-0 often in real-time on the comparison pages.
What if I can't find stock of 3-480425-0?
You can fill out our help required form which you can use to request a quote for 3-480425-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.