Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
150
in stock
|
Buy Now | |
TE Store
from US$0.18
|
9,392
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$27.78
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Sager
from US$33.63
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | .031 – .064in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Pin |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MNL 2 POS NATURAL PIN HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 5.08 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 170924-1 | Internal Number: 170924-1 | 5.08 mm | TE Connectivity | TE Store |
Commercial MATE-N-LOK plug housing, 2P | RS |
Mnl 2 Pos Natural Pin Hsg |Amp Te Connectivity 170924-1 | Newark Electronics |
Conn Housing RCP 2 POS 5.08mm Crimp ST Individual | Avnet America |
CONNECTOR HOUSING, RCPT, 2POS, 5.08MM | element14 |
Where can I find additional details, specifications and documents for a 170924-1?
Additional datasheets, footprints and schematics for 170924-1 are listed on our Part Details page. You can also find images and similar parts to 170924-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170924-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170924-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170924-1 fall under?
The 170924-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 170924-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170924-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170924-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170924-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 170924-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170924-1 often in real-time on the comparison pages.
What if I can't find stock of 170924-1?
You can fill out our help required form which you can use to request a quote for 170924-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.