Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
148
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
3,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
1,281
in stock
|
Buy Now | |
TE Store
from US$1.10
|
1,249
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
933
in stock
|
Buy Now | |
Powell Electronics
from US$1.12
|
839
in stock
|
Buy Now | |
element14
from US$0.96
|
500
in stock
|
Buy Now | |
Farnell
from US$1.07
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
181
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Row-to-Row Spacing | .36mm, 9.14in |
Number of Rows | 2 |
Contact Retention | Without |
Length | 40.26mm |
Width | 18.42mm |
Height | 21.59mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.95mm, .195in |
Housing Color | Natural |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
16P CMNL PLUG HSG M/M NATL | Heilind Electronics |
16P CMNL PLUG HSG M/M NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): 4.95 mm Housing Plug Wire-to-Wire 16 | Rectangular Power Connector | Part Number: 1-480438-0 | Internal Number: 1-480438-0 | 4.95 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 16POS, 4.95MM | element14 |
Connector Soft Shell 250 VAC 13 A 16 0.084 0.195 x 0.360 in. Nylon Plug | TE Connectivity 1-480438-0 | RS Americas |
Plug And Socket Connector Housing | Newark Electronics |
Housing FH 16 way 2 row Rec Mate-n-Lok | RS |
Commercial MATE-N-LOK 16 Position Positive Lock Male Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 16 POS 4.95mm ST Individual | Avnet America |
16P CMNL PLUG HSG M-M NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Commercial MATE-N-LOK |
---|---|
No. of Positions | 16 |
Pitch Spacing | 4.95mm |
For Use With | Commercial MATE-N-LOK Connectors |
Body Material | Nylon |
Color | Natural |
Connecting Termination | Free Hanging |
Where can I find additional details, specifications and documents for a 1-480438-0?
Additional datasheets, footprints and schematics for 1-480438-0 are listed on our Part Details page. You can also find images and similar parts to 1-480438-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480438-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480438-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480438-0 fall under?
The 1-480438-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480438-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480438-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480438-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480438-0 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TE Store, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for 1-480438-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480438-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480438-0?
You can fill out our help required form which you can use to request a quote for 1-480438-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.