Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .36mm, 9.14in |
Number of Positions | 16 |
Contact Retention | Without |
Panel Thickness | .04 – .1in, 1.02 – 2.54mm |
Length | 1.9in |
Height | .93in |
Width | .758in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .195in, 4.95mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | LR16455 |
UL Rating | Certified, Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature Type | Locking Ear |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, Rcpt, 16Pos, 4.95Mm | Newark Electronics |
16P CMNL CAP HSG M/M NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 16 Centerline (Pitch): 4.95 mm Housing Receptacle Wire-to-Panel 16 | Rectangular Power Connector | Part Number: 1-480439-0 | Internal Number: 1-480439-0 | 4.95 mm | TE Connectivity | TE Store |
Mate-n-lok,housing,receptacle,16 way pin | RS |
Conn Housing RCP 16 POS 4.95mm ST Individual | Avnet America |
Connector, Soft Shell, 250 VAC, 13 A, 16, 0.084, 0.195 x 0.360 in., Nylon | TE Connectivity 1-480439-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-480439-0?
Additional datasheets, footprints and schematics for 1-480439-0 are listed on our Part Details page. You can also find images and similar parts to 1-480439-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480439-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480439-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480439-0 fall under?
The 1-480439-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480439-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480439-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480439-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480439-0 have stock available?
Authorised distributors including Newark Electronics, TE Store, RS, Avnet America and RS Americas have stock available or on a lead time for 1-480439-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480439-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480439-0?
You can fill out our help required form which you can use to request a quote for 1-480439-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.