170148-2 Part Information
Details for 170148-2 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Part Downloads
Part Specifications
Contact Orientation | Straight |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .2 – .82mm², 24 – 18AWG |
Mating Pin Diameter | .082in, 2.1mm |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Operating Voltage | 250VAC, 250VDC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 170148-2?
Additional datasheets, footprints and schematics for 170148-2 are listed in our Part Details tab. You can also find the 170148-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170148-2 in the Pricing & Inventory tab next to part details. You can view 170148-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170148-2 fall under?
The 170148-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170148-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170148-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170148-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 170148-2 have stock available?
There is no stock from authorised distributors for 170148-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170148-2 often in real-time on the comparison pages.
What if I can't find stock of 170148-2?
You can fill out our help required form which you can use to request a quote for 170148-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.