Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
21,830
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
644,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
8,000
in stock
|
Buy Now | |
element14
from US$0.19
|
6,590
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,590
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
3,952
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$284.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Shape & Form | Round |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Orientation | Straight |
Barrel Type | Open Barrel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .071 – .13in, 1.8 – 3.3mm |
Mating Pin Diameter | .082in, 2.1mm |
Wire Size | .5 – 1mm², 20 – 17AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
MATENLOK SOCKET CONT. AWG20-17 | TTI Europe |
Contact female 0.5-1.0mm² Mate-n-Lok | RS |
Pin&Socket Connectors PIN PRE-TIN Reel of 4000 | Rapid Electronics |
CRIMP CONTACT, SOCKET, 20-17AWG | element14 |
TE Connectivity - AMP Crimp Socket, 20 AWG-17 AWG, Pre-Tin | Distrelec |
MATENLOK SOCKET TP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin Pre-Tin With | Connector Contact | Part Number: 163300-6 | Internal Number: 163300-6 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 13A |
FILTER+LUBRICATOR, 1 20 RMSA | Metal Work Pneumatic 1633006 | RS Americas |
Where can I find additional details, specifications and documents for a 163300-6?
Additional datasheets, footprints and schematics for 163300-6 are listed on our Part Details page. You can also find images and similar parts to 163300-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163300-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163300-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163300-6 fall under?
The 163300-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163300-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163300-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 163300-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163300-6 have stock available?
Authorised distributors including TTI Europe, RS, Boersig, Rapid Electronics and element14 have stock available or on a lead time for 163300-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163300-6 often in real-time on the comparison pages.
What if I can't find stock of 163300-6?
You can fill out our help required form which you can use to request a quote for 163300-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.