Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
680
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
32,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
3,938
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,760
in stock
|
Buy Now | |
element14
from US$0.32
|
3,760
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,760
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Type | Pin |
Barrel Type | Open Barrel |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 22 – 18AWG, .3 – .75mm² |
Mating Pin Diameter | .082in, 2.1mm |
Accepts Wire Insulation Diameter Range | .055 – .095in, 1.4 – 2.4mm |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Pin (Cap) Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
MATENLOK PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin Tin-Lead With | Connector Contact | Part Number: 163555-6 | Internal Number: 163555-6 | TE Connectivity | TE Store |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
Contact male 0.3-0.75mm² Mate-n-Lok | RS |
MATE-N-LOK Series Straight Cable Mount Wire to Wire Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact male 0.3-0.75mm2 Mate-n-Lok | TE Connectivity 163555-6 | RS Americas |
Where can I find additional details, specifications and documents for a 163555-6?
Additional datasheets, footprints and schematics for 163555-6 are listed on our Part Details page. You can also find images and similar parts to 163555-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163555-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163555-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163555-6 fall under?
The 163555-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163555-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163555-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 163555-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163555-6 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 163555-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163555-6 often in real-time on the comparison pages.
What if I can't find stock of 163555-6?
You can fill out our help required form which you can use to request a quote for 163555-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.