Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
TE Store
from US$0.37
|
4,915
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
4,700
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
4,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
1,208
in stock
|
Buy Now | |
element14
from US$0.46
|
568
in stock
|
Buy Now | |
Farnell
from US$0.32
|
568
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
565
in stock
|
Buy Now | |
Electro Enterprises
from US$0.38
|
539
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
362
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
283
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 15A |
---|---|
Barrel Type | Open Barrel |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Shape & Form | Round |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Mating Pin Diameter | .084in, 2.13mm |
Overall Length | 20.5mm, .805in |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Insulation Resistance | 500 |
Operating Voltage | 250VAC, 250VDC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189A |
CSA Rating | Certified |
VDE Tested | No |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL PIN 20-14 TPPHBZ L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 60620-4 | Internal Number: 60620-4 | TE Connectivity | TE Store |
Pin&Socket Connectors 20-14 AWG CRIMP PIN | Rapid Electronics |
TE Connectivity CMNL PIN 20-14 TPPHBZ L/P Connector Acce | Distrelec |
CMNL PIN 20-14 TPPHBZ L/P | Heilind Electronics |
CONTACT, , 20AWG-14AWG, CRIMP | element14 |
Commercial MATE-N-LOK PCB Conn Contact Male Crimp Tin Plating 14 to 20 AWG | TE Connectivity 60620-4 | RS Americas |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Mate-n-lok pin contact,0.50-2.00mm² | RS |
Commercial MATE-N-LOK 20-14 AWG Discrete Wire Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CMNL PIN 20-14 TPPHBZ L/P | Boersig |
CMNL PIN20-14 TPPHBZ L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 60620-4?
Additional datasheets, footprints and schematics for 60620-4 are listed on our Part Details page. You can also find images and similar parts to 60620-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60620-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60620-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60620-4 fall under?
The 60620-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60620-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60620-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 60620-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60620-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and element14 have stock available or on a lead time for 60620-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60620-4 often in real-time on the comparison pages.
What if I can't find stock of 60620-4?
You can fill out our help required form which you can use to request a quote for 60620-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.