Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Contact Current Rating (Max) | 15A |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Barrel Type | Open Barrel |
Contact Shape & Form | Round |
Contact Retention Within Housing | With |
Underplate Material Thickness | 50µin, 1.27µm |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | .2 – .82mm², 24 – 18AWG |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CMNL PIN 24-18 AUNIPHBZ Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Gold Nickel 250 VAC | Connector Contact | Part Number: 61116-6 | Internal Number: 61116-6 | TE Connectivity | TE Store |
CMNL PIN 24-18 AUNIPHBZ | Heilind Electronics |
Cmnl Pin 24-18 Auniphbz Rohs Compliant: Yes |Amp Te Connectivity 61116-6 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61116-6?
Additional datasheets, footprints and schematics for 61116-6 are listed on our Part Details page. You can also find images and similar parts to 61116-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61116-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61116-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61116-6 fall under?
The 61116-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61116-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61116-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 61116-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61116-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 61116-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61116-6 often in real-time on the comparison pages.
What if I can't find stock of 61116-6?
You can fill out our help required form which you can use to request a quote for 61116-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.