Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
84,875
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
84,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
84,875
in stock
|
Buy Now | |
Farnell
from US$0.11
|
70,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
56,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
13,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Unplated |
Barrel Type | Open Barrel |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Unplated |
Contact Current Rating (Max) | 15A |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&S Connectors CMNL PIN 20-14AWG Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP Power Contact CMNL PIN 20-14 BR | Distrelec |
CONTACT, PIN, CRIMP, 14-20AWG | Farnell |
CMNL PIN 20-14 BR | Heilind Electronics |
Cmnl Pin 20-14 Br Rohs Compliant: Yes |Amp Te Connectivity 61118-2 | Newark Electronics |
Commercial Mate-N-Lok Pre-Tin 20-14 AWG Discrete Wire Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CMNL PIN 20-14 BR | TE Connectivity 61118-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Commercial MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61118-2?
Additional datasheets, footprints and schematics for 61118-2 are listed on our Part Details page. You can also find images and similar parts to 61118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61118-2 fall under?
The 61118-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61118-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61118-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 61118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61118-2 often in real-time on the comparison pages.
What if I can't find stock of 61118-2?
You can fill out our help required form which you can use to request a quote for 61118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.