Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
35,691
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
35,691
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
35,691
in stock
|
Buy Now | |
Farnell
from US$0.24
|
29,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Classification | Ground |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Diameter | 2.1mm, .083in |
Wire Size | 22 – 18AWG, .3 – .75mm² |
Accepts Wire Insulation Diameter Range | .055 – .099in, 1.4 – 2.52mm |
Operating Voltage | 250VAC |
VDE Tested | No |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
For Use With | Commercial MATE-N-LOK housings |
For Multiple Crimp | No |
Packaging Method | Loose Piece |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors SOCKET M-N-L | Rapid Electronics |
TE Connectivity SOCKET M-N-L Connector Accessory 0.055in | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket M-N-L Rohs Compliant: Yes |Amp Te Connectivity 163557-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 163557-4?
Additional datasheets, footprints and schematics for 163557-4 are listed on our Part Details page. You can also find images and similar parts to 163557-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163557-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163557-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163557-4 fall under?
The 163557-4 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163557-4 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163557-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 163557-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163557-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 163557-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163557-4 often in real-time on the comparison pages.
What if I can't find stock of 163557-4?
You can fill out our help required form which you can use to request a quote for 163557-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.