Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650-1176-01,
1101333, 1-0480424-0 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
740
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
47,881
in stock
|
Buy Now | |
element14
from US$0.35
|
24,270
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
21,176
in stock
|
Buy Now | |
Farnell
from US$0.26
|
19,763
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
13,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
11,654
in stock
|
Buy Now | |
Boersig
from US$0.19
|
7,091
in stock
|
Buy Now | |
TE Store
from US$0.31
|
6,930
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
5,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
5,172
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
4,777
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
4,761
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
2,699
in stock
|
Buy Now | |
Sager
from US$0.24
|
717
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
679
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
224
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.29
|
150
in stock
|
Buy Now | |
Electro Enterprises
from US$0.52
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.31
|
-
|
Buy Now | |
Richardson RFPD
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 4000 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P CMNL PLUG HSG F/H NATL | Heilind Electronics |
SOCKET HOUSING, 4WAY | element14 |
Plug & Socket Housing, Nylon | Newark Electronics |
Pin&Socket Connectors 4 CKT HOUSING | Rapid Electronics |
04P CMNL PLUG HSG F/H NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1-480424-0 | Internal Number: 1-480424-0 | Alias Number: 1-0480424-0 | 5.08 mm | TE Connectivity | TE Store |
Plug | Transfer Multisort Elektronik |
Conn Wire to Board PL 4 POS 5.08mm Solder ST Thru-Hole Loose Piece | Avnet America |
Connector Commercial MATE-N-LOK Plug 4 Nylon 13 A (Max.) 250 VAC 0.2 in. | TE Connectivity 1-480424-0 | RS Americas |
Housing 4W Mate-N-Lok,female contacts | RS |
Pin & Socket Connectors 4 CKT HOUSING | Sager |
Commercial MATE-N-LOK 4 Position Detent Lock Male Free Hanging Plug Housing | Future Electronics |
TE Connectivity Socket housing Plug / Socket 4 Positions 5.08mm | Distrelec |
4 Way Mate-N-Lok Socket Housing Nat | Dalroad Norslo |
Plug Socket Housing 4P | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
04P CMNL PLUG HSG F-H NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
Contact Resistance | 4mohm |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-480424-0?
Additional datasheets, footprints and schematics for 1-480424-0 are listed on our Part Details page. You can also find images and similar parts to 1-480424-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480424-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480424-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480424-0 fall under?
The 1-480424-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480424-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480424-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480424-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480424-0 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 1-480424-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480424-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480424-0?
You can fill out our help required form which you can use to request a quote for 1-480424-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.