Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-0480426-0 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,780
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
41,083
in stock
|
Buy Now | |
element14
from US$0.54
|
36,520
in stock
|
Buy Now | |
Farnell
from US$0.34
|
25,857
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
24,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
23,317
in stock
|
Buy Now | |
Sager
from US$0.28
|
11,754
in stock
|
Buy Now | |
TE Store
from US$0.42
|
11,576
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
10,473
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
7,682
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
7,667
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
5,593
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.38
|
4,481
in stock
|
Buy Now | |
Boersig
from US$0.41
|
2,518
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
736
in stock
|
Buy Now | |
Electro Enterprises
from US$0.49
|
241
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
191
in stock
|
Buy Now | |
Conrad
from US$0.60
|
109
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,500
in stock
|
Buy Now | |
Avnet America
-
|
5,767
in stock
|
Buy Now | |
Compona
-
|
520
in stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P CMNL CAP HSG F/H NATL | Heilind Electronics |
PIN HOUSING, 4WAY | element14 |
04P CMNL CAP HSG F/H NAT | TTI Europe |
Pin&Socket Connectors PIN PANEL 4 CIRCUITS | Rapid Electronics |
Pin & Socket Connectors PIN PANEL 4 CIRCUITS | Sager |
04P CMNL CAP HSG F/H NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1-480426-0 | Internal Number: 1-480426-0 | Alias Number: 1-0480426-0 | 5.08 mm | TE Connectivity | TE Store |
Connector Soft Shell Commercial MATE-N-LOK 4 Nylon 0.084 Receptacle (Cap) | TE Connectivity 1-480426-0 | RS Americas |
Plug And Socket Connector Housing | Newark Electronics |
Commercial MATE-N-LOK 4 Position Detent Lock Female Free Hanging Housing | Future Electronics |
Housing,rcpt,free hanging,5.08mm,4way | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Pin housing Receptacle / Plug 4 Positions 5.08mm | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 4 POS 5.08mm Crimp ST Individual | Avnet Abacus |
04P CMNL CAP HSG F-H NATL | Power and Signal Group |
Pin Connector, 250V AC, 13A, 4P, 1 Row, Free-Hanging Mount, Nylon, Natural | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Clear |
Connector Body Material | Nylon (Polyamide) Body |
Contact Resistance | 4mohm |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Locking Type | 2 Lever |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-480426-0?
Additional datasheets, footprints and schematics for 1-480426-0 are listed on our Part Details page. You can also find images and similar parts to 1-480426-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480426-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480426-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480426-0 fall under?
The 1-480426-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480426-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480426-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480426-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480426-0 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 1-480426-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480426-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480426-0?
You can fill out our help required form which you can use to request a quote for 1-480426-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.