Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.30
|
553
in stock
|
Buy Now | |
TE Store
from US$1.30
|
4,298
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
553
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
553
in stock
|
Buy Now | |
Farnell
from US$1.34
|
450
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P CMNL PLUG HSG F/H BLK Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-480393-1 | Internal Number: 1-480393-1 | 5.08 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 02P Cmnl Plug Hsg F/ |Amp Te Connectivity 1-480393-1 | Newark Electronics |
Pin&Socket Connectors 02P CMNL PLUG HSG F/ | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P CMNL PLUG HSG F/H BLK | Distrelec |
MAT-N-LOK 2 Position Single Row 0.2 inch Socket Contact Plug Housing | Future Electronics |
Conn Housing PL 2 POS 5.08mm ST Individual | Avnet America |
Circular Connector, 02P CMNL PLUG HSG F/H BLK Commercial MATE-N-LOK Series | TE Connectivity 1-480393-1 | RS Americas |
MATE-N-LOCK PLUG, 2 CIRCUIT , BLACK | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-480393-1?
Additional datasheets, footprints and schematics for 1-480393-1 are listed on our Part Details page. You can also find images and similar parts to 1-480393-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480393-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480393-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480393-1 fall under?
The 1-480393-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480393-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480393-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480393-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480393-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-480393-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480393-1 often in real-time on the comparison pages.
What if I can't find stock of 1-480393-1?
You can fill out our help required form which you can use to request a quote for 1-480393-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.