Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
2,270
in stock
|
Buy Now | |
element14
from US$0.47
|
4,790
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
4,720
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,720
in stock
|
Buy Now | |
Heilind Electronics
from US$0.67
|
2,713
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.67
|
633
in stock
|
Buy Now | |
TE Store
from US$0.53
|
583
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
161
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
161
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
161
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Height | .85in |
Length | .822in |
Width | .245in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | White |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONNECTOR HOUSING, PLUG, 4POS, 5.08MM | element14 |
Connector Housing, Plug, 4Pos, 5.08Mm Rohs Compliant: Yes |Amp Te Connectivity 770827-1 | Newark Electronics |
04P CMNL PLUG HSG 94-VO | Heilind Electronics |
Mate-n-lok,housing,plug,4way skt contact | RS |
04P CMNL PLUG HSG 94-VO Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770827-1 | Internal Number: 770827-1 | 5.08 mm | TE Connectivity | TE Store |
Pin&Socket Connectors PLUG HOUSING 4P | Rapid Electronics |
TE Connectivity 04P CMNL PLUG HSG 94-VO Combination Line | Distrelec |
Commercial MATE-N-LOK 4 Position Detent Lock Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 4 POS 5.08mm Crimp ST Loose Piece | Avnet America |
Commercial MATE-N-LOK Series 5.08mm Pitch 4 Way 1 Row Male Straight PCB Housing | TE Connectivity 770827-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Pitch Spacing | 5.08mm |
For Use With | Commercial Pin and Socket Connectors |
Body Material | Nylon |
Colour | White |
Where can I find additional details, specifications and documents for a 770827-1?
Additional datasheets, footprints and schematics for 770827-1 are listed on our Part Details page. You can also find images and similar parts to 770827-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770827-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770827-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770827-1 fall under?
The 770827-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770827-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770827-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770827-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770827-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and RS have stock available or on a lead time for 770827-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770827-1 often in real-time on the comparison pages.
What if I can't find stock of 770827-1?
You can fill out our help required form which you can use to request a quote for 770827-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.