Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.68
|
58
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
3,221
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
751
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P CMNL CAP HSG F/H BLK | Heilind Electronics |
Pin & Socket Connectors 04P Cmnl Cap Hsg F/H Blk |Amp Te Connectivity 1-480426-9 | Newark Electronics |
Pin&Socket Connectors 04P CMNL CAP HSG F/H BLK | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL CAP HSG F/H BLK | Distrelec |
Conn Housing RCP 4 POS 5.08mm Crimp ST Loose Piece | Avnet America |
Circular Connector, 04P CMNL CAP HSG F/H BLK Commercial MATE-N-LOK Series | TE Connectivity 1-480426-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-480426-9?
Additional datasheets, footprints and schematics for 1-480426-9 are listed on our Part Details page. You can also find images and similar parts to 1-480426-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480426-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480426-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480426-9 fall under?
The 1-480426-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480426-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480426-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480426-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480426-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-480426-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480426-9 often in real-time on the comparison pages.
What if I can't find stock of 1-480426-9?
You can fill out our help required form which you can use to request a quote for 1-480426-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.