Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
599
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
5,675
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
867
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
599
in stock
|
Buy Now | |
element14
from US$0.81
|
599
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
260
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
114
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
66
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 9.14in, .36mm |
Number of Positions | 12 |
Contact Retention | Without |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 4.95mm, .195in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12P CMNL PLUG HSG M/M NATL | Heilind Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
PLUG & SOCKET HOUSING, PLUG, NYLON | element14 |
Conn Housing PL 12 POS 4.95mm ST Individual | Avnet America |
Commercial MATE-N-LOK Series 4.95mm Pitch 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 1-480287-0 | RS Americas |
Commercial MATE-N-LOK 12 Position Positive Lock Male Free Hanging Plug Housing | Future Electronics |
12P CMNL PLUG HSG M-M NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Positions |
Pitch Spacing | 4.95mm |
For Use With | Commercial MATE-N-LOK Connectors |
Body Material | Nylon |
Colour | Natural |
Where can I find additional details, specifications and documents for a 1-480287-0?
Additional datasheets, footprints and schematics for 1-480287-0 are listed on our Part Details page. You can also find images and similar parts to 1-480287-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480287-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480287-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480287-0 fall under?
The 1-480287-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480287-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480287-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480287-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480287-0 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-480287-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480287-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480287-0?
You can fill out our help required form which you can use to request a quote for 1-480287-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.