Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.08
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Orientation | Right Angle |
Contact Mating Area Plating Material | Pre-Tin |
Overall Length | .586in, 14.88mm |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Mating Pin Diameter | .079in, 2.02mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 794703-1?
Additional datasheets, footprints and schematics for 794703-1 are listed on our Part Details page. You can also find images and similar parts to 794703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794703-1 fall under?
The 794703-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794703-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794703-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 794703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794703-1 often in real-time on the comparison pages.
What if I can't find stock of 794703-1?
You can fill out our help required form which you can use to request a quote for 794703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.