Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650-1180-01,
11184 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
6,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
18,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
18,870
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
18,870
in stock
|
Buy Now | |
Farnell
from US$0.35
|
15,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
4,745
in stock
|
Buy Now | |
TE Store
from US$0.34
|
3,153
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
1,493
in stock
|
Buy Now | |
element14
from US$0.20
|
1,149
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
949
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
840
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
840
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
588
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
158
in stock
|
Buy Now | |
Powell Electronics
from US$0.32
|
72
in stock
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Tin |
Barrel Type | Open Barrel |
Contact Orientation | Straight |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 24-18AWG SOCKET CONT | Rapid Electronics |
TE Connectivity - AMP Power Contact CMNL SOK PTPPHBZ L/P | Distrelec |
CONTACT, SOCKET, 18AWG, CRIMP | Farnell |
Contact,crimp,recpt,cm Matenlok,24-18awg | RS |
CMNL SOK PTPPHBZ L/P | Heilind Electronics |
CMNL SOK PTPPHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 60617-4 | Internal Number: 60617-4 | Alias Number: 11184 | TE Connectivity | TE Store |
Connector Soft Shell Socket Commercial MATE-N-LOK 13 A 250 VAC 24-18 AWG | TE Connectivity 60617-4 | RS Americas |
CRIMP TERMINAL, FEMALE | element14 |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Commercial MATE-N-LOK 24-18 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
CMNL SOK PTPPHBZ L/P | Boersig |
Pin & Socket Connectors 24-18AWG SOCKET CONT | Sager |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 18AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Wire Size Range (AWG) | 18 AWG |
Where can I find additional details, specifications and documents for a 60617-4?
Additional datasheets, footprints and schematics for 60617-4 are listed on our Part Details page. You can also find images and similar parts to 60617-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60617-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60617-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60617-4 fall under?
The 60617-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60617-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60617-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 60617-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60617-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 60617-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60617-4 often in real-time on the comparison pages.
What if I can't find stock of 60617-4?
You can fill out our help required form which you can use to request a quote for 60617-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.