Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$636.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$773.06
|
No stock
|
Buy Now | |
RS Americas
from US$776.33
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$770.84
|
9
in stock
|
Buy Now | |
TE Store
from US$744.63
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$838.74
|
2
in stock
|
Buy Now | |
Distrelec
from US$669.57
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$807.35
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$807.35
|
1
in stock
|
Buy Now | |
Future Electronics
from US$636.04
|
-
|
Buy Now | |
Avnet America
from US$647.82
|
-
|
Buy Now | |
element14
from US$788.90
|
-
|
Buy Now | |
Boersig
from US$878.26
|
-
|
Buy Now | |
Sager
from US$677.78
|
-
|
Buy Now | |
Farnell
from US$1,019.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Crimper, SAHT Ratchet, 24-18 AWG, Commercial MATE-N-LOK Contacts, CERTI-CRIMP II | TE Connectivity 91512-1 | RS Americas |
Hand Crimp Tool, 24-20Awg Contact | Newark Electronics |
CCII CMNL PIN SKT 24-18 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91512-1 | Internal Number: 91512-1 | TE Connectivity | TE Store |
CERTICRIMP 2 SAHT CMNL 24-18 AWG | Rapid Electronics |
TE Connectivity Crimper SAHT Ratchet 24-18 AWG Commercia | Distrelec |
CERTICRIMP 2,SAHT CMNL 24-18 | Heilind Electronics |
CRIMP TOOL 24-18 | RS |
CERTI-CRIMP* II Straight Action Hand Tool for MATE-N-LOK 24-18 AWG | Future Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
CRIMP TOOL, 0.2-1MM, C/MNL | element14 |
CCII CMNL PIN SKT 24-18 ASSY | Boersig |
Crimpers / Crimping Tools CERTICRIMP 2 SAHT CMNL 24-18 AWG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP MATE-N-Lock 24-18AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | Mate-N-Lok Terminals |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 91512-1?
Additional datasheets, footprints and schematics for 91512-1 are listed on our Part Details page. You can also find images and similar parts to 91512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91512-1 fall under?
The 91512-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91512-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91512-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 91512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91512-1 often in real-time on the comparison pages.
What if I can't find stock of 91512-1?
You can fill out our help required form which you can use to request a quote for 91512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.