171268-1 Part Information
Details for 171268-1 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2500 |
10 | 1.1900 |
25 | 1.1500 |
50 | 1.1200 |
100 | 0.8960 |
500 | 0.7910 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Positions | 9 |
Row-to-Row Spacing | 6.05in, .238mm |
Number of Rows | 3 |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .031 – .064in, .8 – 1.65mm |
Length | 28mm |
Width | 26mm |
Height | 29mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Housing Color | Natural |
Centerline (Pitch) | .255in, 6.5mm |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature Type | Locking Ear |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 300 |
Packaging Method | Bag |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Alternative Part Descriptions
- CIRCUIT HOUSING CAP ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 171268-1?
Additional datasheets, footprints and schematics for 171268-1 are listed in our Part Details tab. You can also find the 171268-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171268-1 in the Pricing & Inventory tab next to part details. You can view 171268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171268-1 fall under?
The 171268-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 171268-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171268-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 171268-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 171268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171268-1 often in real-time on the comparison pages.
What if I can't find stock of 171268-1?
You can fill out our help required form which you can use to request a quote for 171268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.