Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
1,873
in stock
|
Buy Now | |
Powell Electronics
from US$0.56
|
3,060
in stock
|
Buy Now | |
element14
from US$0.54
|
1,873
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,485
in stock
|
Buy Now | |
TE Store
from US$0.53
|
1,254
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
792
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
501
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
173
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Carlton-Bates
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 9.14in, .36mm |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Contact Retention | Without |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.95mm, .195in |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
VDE Tested | No |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR HOUSING, PLUG, 8WAYS | element14 |
Plug And Socket Connector Housing | Newark Electronics |
08P CMNL CAP HSG F/H NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.95 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1-480345-0 | Internal Number: 1-480345-0 | 4.95 mm | TE Connectivity | TE Store |
08P CMNL CAP HSG F/H NATL | Heilind Electronics |
Connector Commercial MATE-N-LOK Receptacle (Cap) 8 Nylon 13 A (Max.) AMP | TE Connectivity 1-480345-0 | RS Americas |
MATE-N-LOK 8 Position Dual Row 4.95 mm Pitch Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 8 POS 4.95mm ST Individual | Avnet America |
Pin Connector, 250V AC, 13A, 8P, 2 Row, Free-Hanging Mount, Nylon, Natural | Carlton-Bates |
08P CMNL CAP HSG F-H NATL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-480345-0?
Additional datasheets, footprints and schematics for 1-480345-0 are listed on our Part Details page. You can also find images and similar parts to 1-480345-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480345-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480345-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480345-0 fall under?
The 1-480345-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480345-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480345-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480345-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480345-0 have stock available?
Authorised distributors including Powell Electronics, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 1-480345-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480345-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480345-0?
You can fill out our help required form which you can use to request a quote for 1-480345-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.