Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
195
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
26,725
in stock
|
Buy Now | |
TE Store
from US$0.18
|
23,754
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
15,980
in stock
|
Buy Now | |
element14
from US$0.20
|
7,989
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,989
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,457
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
3,465
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,457
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
2,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1,656
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
1,144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
676
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
331
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
173
in stock
|
Buy Now | |
Conrad
from US$0.24
|
31
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Retention | Without |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | Without |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
01P CMNL CAP HSG F/H NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Receptacle Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 1-480350-0 | Internal Number: 1-480350-0 | TE Connectivity | TE Store |
Conn Housing RCP 1 POS ST Individual | Avnet America |
PIN HOUSING, 1WAY | element14 |
Plug And Socket Connectorr Housing | Newark Electronics |
TE Connectivity - AMP Housing, Receptacle, Poles - 1, Rows - 1 | Distrelec |
Connector Commercial MATE-N-LOK Receptacle (Cap) 1 Nylon 13 A (Max.) AMP | TE Connectivity 1-480350-0 | RS Americas |
01P CMNL CAP HSG F/H NATL | Heilind Electronics |
Pin&Socket Connectors 1 CKT PIN HOUSING | Rapid Electronics |
1w Pin housing free hanging | RS |
Content: 1 pc(s) | Conrad |
Commercial MATE-N-LOK 1 Position Detent Lock Female Free Hanging Receptacle Housing | Future Electronics |
Receptacle/Cap Pin Housing 1P | Carlton-Bates |
Pin & Socket Connectors 1 CKT PIN HOUSING | Sager |
1 Way Cap Housing Mate N Lok Nat | Dalroad Norslo |
01P CMNL CAP HSG F-H NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
External Diameter | 7.6mm |
External Length / Height | 30.5mm |
Flammability Rating | UL94V-2 |
Material | Nylon |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 1-480350-0?
Additional datasheets, footprints and schematics for 1-480350-0 are listed on our Part Details page. You can also find images and similar parts to 1-480350-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480350-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480350-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480350-0 fall under?
The 1-480350-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480350-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480350-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480350-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480350-0 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet America, element14 and Farnell have stock available or on a lead time for 1-480350-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480350-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480350-0?
You can fill out our help required form which you can use to request a quote for 1-480350-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.