1-480721-0 Part Information

Details for 1-480721-0 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Number of Positions 3
Number of Rows 1
Contact Layout Inline
Contact Retention Without
Operating Voltage 250VAC
UL Flammability Rating UL 94V-2
Centerline (Pitch) 5.08mm, .2in
Housing Material Nylon
Housing Color Natural
Circuit Identification Feature With
Agency/Standard Number E28476
VDE Tested No
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
CSA File Number LR16455
UL Rating Recognized, Certified
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Pin (Cap) Housing
Packaging Method Package
Packaging Quantity 1
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Sealable No
Housing Type Plug
Contact Type Socket
Product Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1342
Global Product Line: 237
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-480721-0?

Additional datasheets, footprints and schematics for 1-480721-0 are listed in our Part Details tab. You can also find the 1-480721-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-480721-0 in the Pricing & Inventory tab next to part details. You can view 1-480721-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-480721-0 fall under?

The 1-480721-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-480721-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480721-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-480721-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-480721-0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-480721-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-480721-0 often in real-time on the comparison pages.

What if I can't find stock of 1-480721-0?

You can fill out our help required form which you can use to request a quote for 1-480721-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-480721-0

Loading...
Loading Results for 1-480721-0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us