Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
7,967
in stock
|
Buy Now | |
element14
from US$0.33
|
13,269
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5,302
in stock
|
Buy Now | |
TE Store
from US$0.40
|
4,046
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
3,764
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
753
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
291
in stock
|
Buy Now | |
Conrad
from US$0.46
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .025 – .065in, .64 – 1.65mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
CSA File Number | LR16455 |
Agency/Standard | CSA, UL |
UL Rating | Recognized, Certified |
Agency/Standard Number | E28476 |
Panel Mount Feature | With |
Panel Mount Feature Type | Locking Leg |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
SOCKET HOUSING, 3WAY | Farnell |
Plug And Socket Connector Housing | Newark Electronics |
03P CMNL PLUG HSG P/M NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1-480304-0 | Internal Number: 1-480304-0 | 5.08 mm | TE Connectivity | TE Store |
Micro MATE-N-LOK 3 Position Wire to Cable Plug Housing Connector | Future Electronics |
03P CMNL PLUG HSG P/M NATL | Heilind Electronics |
Connector Soft Shell Commercial MATE-N-LOK 3 Nylon 0.084 Plug 13 A | TE Connectivity 1-480304-0 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn Housing PL 3 POS 5.08mm ST Individual | Avnet America |
TE Connectivity 03P CMNL PLUG HSG P/M NATL Combination L | Distrelec |
Pin & Socket Connectors SOCKET PANEL 3 CRKTS | Sager |
03P CMNL PLUG HSG P-M NATL | Power and Signal Group |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Clear |
Contact Resistance | 4mohm |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-480304-0?
Additional datasheets, footprints and schematics for 1-480304-0 are listed on our Part Details page. You can also find images and similar parts to 1-480304-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480304-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480304-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480304-0 fall under?
The 1-480304-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480304-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480304-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480304-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480304-0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and Future Electronics have stock available or on a lead time for 1-480304-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480304-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480304-0?
You can fill out our help required form which you can use to request a quote for 1-480304-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.