Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
52,600
in stock
|
Buy Now | |
TE Store
from US$0.12
|
184,685
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
100,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
100,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
100,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
52,500
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
10,500
in stock
|
Buy Now | |
element14
from US$0.12
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
101
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Barrel Type | Open Barrel |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Commercial MATE-N-LOK |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL SOK 20-14 TPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 61117-4 | Internal Number: 61117-4 | TE Connectivity | TE Store |
P&S Connectors MINI UMNL PIN SN Reel of 5000 | Rapid Electronics |
TE Connectivity CMNL SOK 20-14 TPPHBZ Pin & Socket Conne | Distrelec |
Mate-n-Lok,Contact,socket,0.50-2.00mm² | RS |
CMNL SOK 20-14 TPPHBZ | Heilind Electronics |
MATE-N-LOK Series Pre-Tin 20-14 AWG Discrete Wire to Cable Crimp Socket Contact | Future Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-14AWG | element14 |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 14 to 20 AWG | TE Connectivity 61117-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 13A |
Where can I find additional details, specifications and documents for a 61117-4?
Additional datasheets, footprints and schematics for 61117-4 are listed on our Part Details page. You can also find images and similar parts to 61117-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61117-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61117-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61117-4 fall under?
The 61117-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61117-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61117-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 61117-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61117-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 61117-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61117-4 often in real-time on the comparison pages.
What if I can't find stock of 61117-4?
You can fill out our help required form which you can use to request a quote for 61117-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.