Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403369507 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
165,003
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
68,521
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
29,580
in stock
|
Buy Now | |
element14
from US$0.14
|
22,138
in stock
|
Buy Now | |
RS
from US$0.15
|
17,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
17,081
in stock
|
Buy Now | |
Farnell
from US$0.15
|
17,051
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
16,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
3,773
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,773
in stock
|
Buy Now | |
Sager
from US$0.10
|
2,745
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
1,286
in stock
|
Buy Now | |
Electro Enterprises
from US$0.19
|
602
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
472
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
184
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
13
in stock
|
Buy Now | |
Sorelec
-
|
275
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Orientation | Straight |
Contact Current Rating (Max) | 15A |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Barrel Type | Open Barrel |
Wire Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL SOK SNBR L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 60617-1 | Internal Number: 60617-1 | Alias Number: 403369507 | TE Connectivity | TE Store |
CMNL SOK SNBR L/P | Heilind Electronics |
CONTACT, SOCKET, 24-18 AWG, CRIMP | element14 |
Mate-N-Lok Com contact socket 24-18awg | RS |
Contact, Commercial Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 60617-1 | Newark Electronics |
UMNL FEMALE CONTACT AWG24-18 | TTI Europe |
MATE-N-LOK series 24-18 AWG Discrete Wire to Cable Crimp Socket Contact | Future Electronics |
Pin&Socket Connectors SOCKET 24-18 BULK | Rapid Electronics |
Pin & Socket Connectors SOCKET 24-18 BULK | Sager |
TE Connectivity Crimp socket 24...18 AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact Socket, 18-24 AWG, 250VAC, Round, Straight, 15 A, Tin, Mate-N-Lok Series | TE Connectivity 60617-1 | RS Americas |
CMNL SOK SNBR L-P | Power and Signal Group |
Socket Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.13 mm, 13A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 15A |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.2mm² |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 60617-1?
Additional datasheets, footprints and schematics for 60617-1 are listed on our Part Details page. You can also find images and similar parts to 60617-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60617-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60617-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60617-1 fall under?
The 60617-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60617-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60617-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60617-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60617-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, element14 and RS have stock available or on a lead time for 60617-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60617-1 often in real-time on the comparison pages.
What if I can't find stock of 60617-1?
You can fill out our help required form which you can use to request a quote for 60617-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.