Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
128,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
144,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
144,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
120,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
42,491
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
42,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
5,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,236
in stock
|
Buy Now | |
element14
from US$0.11
|
3,236
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 15A |
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | .05 – .4mm², 30 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.02 – 1.91mm, .04 – .075in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&S Connectors PIN CONTACT 30-22 AWG Reel of 8000 | Rapid Electronics |
TE Connectivity - AMP Power Contact MNL PIN 30-22 PTPBR | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
MNL PIN 30-22 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350079-1 | Internal Number: 350079-1 | TE Connectivity | TE Store |
Contact, Pin, 30-22Awg, Crimp | Newark Electronics |
Commercial Mate-N-Lok Pre-Tin 30-22 AWG Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MNL PIN 30-22 PTPBR | TE Connectivity 350079-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350079-1?
Additional datasheets, footprints and schematics for 350079-1 are listed on our Part Details page. You can also find images and similar parts to 350079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350079-1 fall under?
The 350079-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350079-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350079-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350079-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 350079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350079-1 often in real-time on the comparison pages.
What if I can't find stock of 350079-1?
You can fill out our help required form which you can use to request a quote for 350079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.