Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
40,250
in stock
|
Buy Now | |
TE Store
from US$0.98
|
69,094
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
3,190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
3,150
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Nickel |
Contact Retention Within Housing | With |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Wire Size | .2 – .82mm², 24 – 18AWG |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL SOK S/F 24-18 .0125AUPHBZ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold Nickel 250 VAC | Connector Contact | Part Number: 61314-6 | Internal Number: 61314-6 | TE Connectivity | TE Store |
Mate-n-lok socket contact,0.20-0.80mm² | RS |
P&S Connectors CMNL SOK S/F 24-18 Reel of 7000 | Rapid Electronics |
Cmnl Sok S/F 24-18 .0125Auphbz Rohs Compliant: Yes |Amp Te Connectivity 61314-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Mate-n-lok socket contact,0.20-0.80mm2 | TE Connectivity 61314-6 | RS Americas |
RECT PWR CONTACT, SKT, 24-18AWG, CRIMP | Farnell |
CMNL SOK S-F 24-18 .0125AUPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61314-6?
Additional datasheets, footprints and schematics for 61314-6 are listed on our Part Details page. You can also find images and similar parts to 61314-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61314-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61314-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61314-6 fall under?
The 61314-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61314-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61314-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 61314-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61314-6 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 61314-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61314-6 often in real-time on the comparison pages.
What if I can't find stock of 61314-6?
You can fill out our help required form which you can use to request a quote for 61314-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.