Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
6,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
70,639
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
62,542
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
62,542
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
50,300
in stock
|
Buy Now | |
TE Store
from US$0.17
|
39,779
in stock
|
Buy Now | |
element14
from US$0.13
|
31,697
in stock
|
Buy Now | |
Farnell
from US$0.12
|
30,197
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
19,765
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
Sager
from US$0.10
|
6,026
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
3,294
in stock
|
Buy Now | |
Conrad
from US$0.26
|
2,658
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
2,630
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
1,356
in stock
|
Buy Now | |
Boersig
from US$0.12
|
665
in stock
|
Buy Now | |
Electro Enterprises
from US$0.17
|
619
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
162
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 15A |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Barrel Type | Open Barrel |
Contact Shape & Form | Round |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors PIN 24-18 AWG | Rapid Electronics |
Cmnl Pin Ptpbr L/P |Amp Te Connectivity 60618-1 | Newark Electronics |
CMNL PIN PTPBR AWG24-18 | TTI Europe |
CMNL PIN PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin 250 VAC | Connector Contact | Part Number: 60618-1 | Internal Number: 60618-1 | TE Connectivity | TE Store |
CONTACT, PIN, 24-18 AWG, CRIMP | element14 |
CMNL PIN PTPBR L/P | Heilind Electronics |
MATE-N-LOK Series 24-18 AWG Discrete Wire to Cable Crimp Pin Contact | Future Electronics |
Mate-N-Lok Com contact pin 24-18awg | RS |
Pin & Socket Connectors PIN 24-18 AWG | Sager |
Content: 1 pc(s) | Conrad |
Commercial MATE-N-LOK Crimp Pin Conn Male Crimp Tin Plating 24 to 18 AWG | TE Connectivity 60618-1 | RS Americas |
CMNL PIN PTPBR L/P | Boersig |
TE Connectivity Crimp pin 24...18 AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
CMNL PINPTPBR L-P | Power and Signal Group |
Crimp Pin Contact Brass 18 AWG - 24 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 60618-1?
Additional datasheets, footprints and schematics for 60618-1 are listed on our Part Details page. You can also find images and similar parts to 60618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60618-1 fall under?
The 60618-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60618-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60618-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 60618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60618-1 often in real-time on the comparison pages.
What if I can't find stock of 60618-1?
You can fill out our help required form which you can use to request a quote for 60618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.