Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Unplated |
Contact Termination Area Plating Material | Unplated |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Orientation | Straight |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cmnl Sok 24-18 Br Rohs Compliant: Yes |Amp Te Connectivity 61314-2 | Newark Electronics |
Commercial Mate-N-Lok Pre-Tin 24-18 AWG Discrete Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61314-2?
Additional datasheets, footprints and schematics for 61314-2 are listed on our Part Details page. You can also find images and similar parts to 61314-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61314-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61314-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61314-2 fall under?
The 61314-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61314-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61314-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61314-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61314-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 61314-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61314-2 often in real-time on the comparison pages.
What if I can't find stock of 61314-2?
You can fill out our help required form which you can use to request a quote for 61314-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.