Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
284
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
34,253
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
34,253
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
34,253
in stock
|
Buy Now | |
Farnell
from US$0.80
|
27,200
in stock
|
Buy Now | |
Powell Electronics
from US$0.74
|
27,000
in stock
|
Buy Now | |
TE Store
from US$0.70
|
2,330
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
1,169
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
993
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
448
in stock
|
Buy Now | |
element14
from US$0.63
|
234
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
59
in stock
|
Buy Now | |
Avnet America
-
|
499
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Row-to-Row Spacing | .24mm, 6.09in |
Number of Positions | 9 |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.1mm, .202in |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL Rating | Recognized, Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors PIN PANEL 9 CIRCUITS | Rapid Electronics |
TE Connectivity 09P CMNL CAP HSG P/M NATL Combination Li | Distrelec |
09P CMNL CAP HSG P/M NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 5.1 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 1-480277-0 | Internal Number: 1-480277-0 | 5.1 mm | TE Connectivity | TE Store |
Connector Soft Shell Commercial MATE-N-LOK 9 Nylon 0.084 Receptacle (Cap) | TE Connectivity 1-480277-0 | RS Americas |
Plug And Socket Connector Housing | Newark Electronics |
09P CMNL CAP HSG P/M NATL | Heilind Electronics |
9w Pin housing Panel mount | RS |
PLUG HOUSING, 9POS, 5.13MM | element14 |
Conn Housing RCP 9 POS 6.1mm Crimp ST Individual | Avnet America |
MATE-N-LOK 9 Position Triple Row 5.13 mm Pitch Receptacle Housing Connector | Future Electronics |
09P CMNL CAP HSG P-M NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 5.13mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-480277-0?
Additional datasheets, footprints and schematics for 1-480277-0 are listed on our Part Details page. You can also find images and similar parts to 1-480277-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480277-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480277-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480277-0 fall under?
The 1-480277-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480277-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480277-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480277-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480277-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 1-480277-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480277-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480277-0?
You can fill out our help required form which you can use to request a quote for 1-480277-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.