Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,420
in stock
|
Buy Now | |
TE Store
from US$0.61
|
55,452
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
18,307
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
3,661
in stock
|
Buy Now | |
element14
from US$0.47
|
3,356
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
2,718
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,146
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
1,595
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,307
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3
in stock
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Width | .43in |
Height | .85in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Socket |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P CMNL PLUG HSG W/LOK NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-480720-0 | Internal Number: 1-480720-0 | 5.08 mm | TE Connectivity | TE Store |
02P CMNL PLUG HSG W/LOK NATL | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 2POS | element14 |
Plug And Socket Connector Housing | Newark Electronics |
Housing, FH, Lock 2 way, Mate-n-Lok, Rec | RS |
TE Connectivity - AMP Housing, Plug, Poles - 2, Rows - 1 | Distrelec |
Pin&Socket Connectors 2 POS SKT HOUSING | Rapid Electronics |
Connector Commercial MATE-N-LOK Plug 2 Nylon 13 A (Max.) 250 VAC 0.2 in. | TE Connectivity 1-480720-0 | RS Americas |
Conn Housing PL 2 POS 5.08mm ST Loose Piece | Avnet America |
Commercial MATE-N-LOK 2 Position Positive Lock Male Free Hanging Plug Housing | Future Electronics |
Pin & Socket Connectors 2 POS SKT HOUSING | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-480720-0?
Additional datasheets, footprints and schematics for 1-480720-0 are listed on our Part Details page. You can also find images and similar parts to 1-480720-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480720-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480720-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480720-0 fall under?
The 1-480720-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480720-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480720-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480720-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480720-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, element14 and TTI Europe have stock available or on a lead time for 1-480720-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480720-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480720-0?
You can fill out our help required form which you can use to request a quote for 1-480720-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.