Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
No stock
|
Buy Now | |
TE Store
from US$2.24
|
5,808
in stock
|
Buy Now | |
TTI Europe
from US$1.13
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Mating Area Plating Thickness | 1.18µm, .03µin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 12A |
Length | 13.08mm, .51in |
PCB Thickness (Recommended) | 1.57in, .062mm |
Width | 9.52mm, .37in |
Height | 8.38mm, .33in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.81mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P CMNL HDR ASSY SHORT LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1586530-2 | Internal Number: 1586530-2 | 5.08 mm | TE Connectivity | TE Store |
Mate-n-lok,header,receptacle,2 way pin | RS |
Plug & Socket Connector, Header, 2 Position, 5.08Mm | Newark Electronics |
MATE-N-LOK 2 Position Single Row Through-Hole Straight .200 Inch Pin Header | Future Electronics |
Conn Power HDR 2 POS 5.08mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Header Assembly 2 Position CMNL SHORT LF Commercial MATE-N-LOK Series | TE Connectivity 1586530-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1586530-2?
Additional datasheets, footprints and schematics for 1586530-2 are listed on our Part Details page. You can also find images and similar parts to 1586530-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586530-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586530-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586530-2 fall under?
The 1586530-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586530-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586530-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586530-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586530-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 1586530-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586530-2 often in real-time on the comparison pages.
What if I can't find stock of 1586530-2?
You can fill out our help required form which you can use to request a quote for 1586530-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.