2-350539-1 Power Connectors by TE Connectivity

02P CMNL HDR ASSY SHORT RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.66
2,663
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
2,663
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.88
2,663
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.80
2,663
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.78
2,150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Power Positions 2
Number of Positions 2
Number of Signal Positions 0
Number of Rows 1
Underplate Material Thickness 50µin, 1.27µm
Contact Layout Inline
Contact Retention Without
Contact Termination Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Thickness .76 – .91µm, 30 – 36µin
Contact Mating Area Plating Material Gold
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 12A
Width 8.382mm, .33in
Height .375in, 9.525mm
Length 13.081mm, .515in
PCB Thickness (Recommended) 1.57mm, .062in
Accepts Wire Insulation Diameter Range .047 – .122in, 1.2 – 3.1mm
Panel Thickness .03 – .09in
Operating Voltage 250VAC
Housing Material Nylon
Centerline (Pitch) .2in, 5.08mm
UL Flammability Rating UL 94V-0
Housing Color Red
UL Rating Certified, Recognized
Agency/Standard CSA, UL
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
CSA File Number LR16455
VDE Tested Yes
Mating Retention Type Positive Lock
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
Mating Retention With
Mating Alignment With
Circuit Application Power
For Use With Socket (Plug) Housing
Packaging Method Bag
Packaging Quantity 500
Housing Type Receptacle
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Contact Type Pin
Product Type Header
Termination Post & Tail Length .06in, 1.53mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

Pin & Socket Connectors 02P Hdr Short Red |Amp Te Connectivity 2-350539-1 | Newark Electronics
Pin&Socket Connectors 02P HDR SHORT RED | Rapid Electronics
TE Connectivity 02P CMNL HDR ASSY SHORT RED Pin & Socket | Distrelec
POWER CONN, HEADER, 2POS, 1ROW, 5.08MM | Farnell
Conn Power HDR 2 POS 5.08mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America


2-350539-1 . Connectors by Unknown

POWER CONN HEADER 2POS 1ROW 5.08MM

Status: Unknown
Series: Commercial MATE-N-LOK
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 2Contacts
Product Range Commercial MATE-N-LOK
Connector Mounting PCB Mount
Contact Termination Type Through Hole
Pitch Spacing 5.08mm
Gender Header
Contact Gender Pin
Contact Material -
Contact Plating Gold Plated Contacts
Connector Shell Size -
No. of Rows 1Rows
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-350539-1?

Additional datasheets, footprints and schematics for 2-350539-1 are listed on our Part Details page. You can also find images and similar parts to 2-350539-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-350539-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-350539-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-350539-1 fall under?

The 2-350539-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-350539-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-350539-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-350539-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-350539-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-350539-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-350539-1 often in real-time on the comparison pages.

What if I can't find stock of 2-350539-1?

You can fill out our help required form which you can use to request a quote for 2-350539-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay