Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 110087 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
6,801
in stock
|
Buy Now | |
TE Store
from US$0.17
|
49,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
46,638
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
30,836
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
30,836
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
23,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
17,201
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
17,010
in stock
|
Buy Now | |
element14
from US$0.18
|
13,348
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,420
in stock
|
Buy Now | |
Sager
from US$0.14
|
8,090
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
8,034
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
5,088
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
4,459
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
3,011
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
2,867
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,777
in stock
|
Buy Now | |
Conrad
from US$0.25
|
1,467
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.15
|
150
in stock
|
Buy Now | |
Boersig
from US$0.11
|
12
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 15A |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Type | Socket |
Barrel Type | Open Barrel |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CMNL SOK PTPBR L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 60619-1 | Internal Number: 60619-1 | Alias Number: 110087 | TE Connectivity | TE Store |
Cmnl Sok Ptpbr L/P |Amp Te Connectivity 60619-1 | Newark Electronics |
Pin&Socket Connectors SOCKET 20-14 AWG | Rapid Electronics |
UMNL FEMALE CONTACT AWG20-14 | TTI Europe |
CMNL SOK PTPBR L/P | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP SOCKET, 0.5-2.0MM | element14 |
Pin & Socket Connectors SOCKET 20-14 AWG | Sager |
Contact Socket, 14-20 AWG, 250VAC, Round, Straight, 15A, Tin, Mate-N-Lok Series | TE Connectivity 60619-1 | RS Americas |
Mate-N-Lok Com contact socket 20-14awg | RS |
TE Connectivity Crimp socket 20...14 AWG | Distrelec |
Content: 1 pc(s) | Conrad |
MATE-N-LOK Series 20-14 AWG Discrete Wire to Cable Crimp Socket Contact | Future Electronics |
Crimp Socket Contact Brass 14 AWG - 20 AWG | Carlton-Bates |
CMNL SOK PTPBR L/P | Boersig |
CMNL SOKPTPBR L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Commercial MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2.5mm |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Insulation Diameter Max | 3.3mm |
Insulation Diameter Min | 2.5mm |
Material | Brass |
Voltage Rating VAC | 250V |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 60619-1?
Additional datasheets, footprints and schematics for 60619-1 are listed on our Part Details page. You can also find images and similar parts to 60619-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60619-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60619-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60619-1 fall under?
The 60619-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60619-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60619-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60619-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60619-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Rapid Electronics and TTI Europe have stock available or on a lead time for 60619-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60619-1 often in real-time on the comparison pages.
What if I can't find stock of 60619-1?
You can fill out our help required form which you can use to request a quote for 60619-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.