Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
726
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
23,085
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
23,085
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
23,085
in stock
|
Buy Now | |
Farnell
from US$0.48
|
18,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,690
in stock
|
Buy Now | |
element14
from US$0.48
|
1,690
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .8 – 1.31mm², 18 – 16AWG |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | 2.92mm, .115in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Commercial MATE-N-LOK housings |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Pin&Socket Connectors SOCKET CONTACT | Rapid Electronics |
TE Connectivity - AMP Power Contact MNL SOK L/P | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
Contact, Socket, 18Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 350638-4 | Newark Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact female 18-16AWG Mate-n-Lok | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MNL SOK L/P | TE Connectivity 350638-4 | RS Americas |
MNL SOK L/P | Boersig |
MNL SOKL-P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 350638-4?
Additional datasheets, footprints and schematics for 350638-4 are listed on our Part Details page. You can also find images and similar parts to 350638-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350638-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350638-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350638-4 fall under?
The 350638-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350638-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350638-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350638-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350638-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 350638-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350638-4 often in real-time on the comparison pages.
What if I can't find stock of 350638-4?
You can fill out our help required form which you can use to request a quote for 350638-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.