60617-6 Part Information
Details for 60617-6 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7800 |
10 | 1.5200 |
100 | 1.3300 |
500 | 1.1600 |
1000 | 0.9570 |
2500 | 0.9380 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
端子の下地めっきの材料 | Nickel |
Barrel Type | Open Barrel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Wire Size | .2 – .82mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Commercial MATE-N-LOK housings |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 60617-6?
Additional datasheets, footprints and schematics for 60617-6 are listed in our Part Details tab. You can also find the 60617-6 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60617-6 in the Pricing & Inventory tab next to part details. You can view 60617-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60617-6 fall under?
The 60617-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60617-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60617-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 60617-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 60617-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 60617-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60617-6 often in real-time on the comparison pages.
What if I can't find stock of 60617-6?
You can fill out our help required form which you can use to request a quote for 60617-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.