Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.22 |
No stock
|
Buy Now | |
TE Store | US$0.21 |
38,049
|
Buy Now | |
Rapid Electronics | US$0.22 |
5,000
|
Buy Now | |
Chip One Stop | US$0.22 |
5,000
|
Buy Now | |
Farnell | US$0.25 |
5,000
|
Buy Now | |
Avnet America | US$0.20 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now | |
TTI Europe | US$0.17 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Pin (Cap) Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CMNL GROUDING PIN 22-18 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 61527-2 | Internal Number: 61527-2 | TE Connectivity | TE Store |
Pin&Socket Connectors GRND PIN 22-18 PTPBR | Rapid Electronics |
Cmnl Grouding Pin 22-18 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 61527-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61527-2?
Additional datasheets, footprints and schematics for 61527-2 are listed on our Part Details page. You can also find images and similar parts to 61527-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61527-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61527-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61527-2 fall under?
The 61527-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61527-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61527-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61527-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61527-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 61527-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61527-2 often in real-time on the comparison pages.
What if I can't find stock of 61527-2?
You can fill out our help required form which you can use to request a quote for 61527-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.